RF ADAPTER, 7/16 JACK-7/16 JACK, 50 OHM; Convert From Coax Type:7/16 DIN; Convert From Gender:Jack; Convert To Coax Type:7/16 DIN; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 30AJ5606 |
| Product Name | Rf Adapter, 7/16 Jack-7/16 Jack, 50 Ohm; Convert From Coax Type Multicomp Pro |
| Gender | Female / Jack |