multicomp PRO Rf Adapter, Smp Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro MP006819

Description
RF ADAPTER, SMP JACK-SMA JACK, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF ADAPTER, SMP JACK-SMA JACK, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Adapter, Smp Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro - 30AJ5603 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Smp Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro
30AJ5603
Rf Adapter, Smp Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro 30AJ5603
RF ADAPTER, SMP JACK-SMA JACK, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF ADAPTER, SMP JACK-SMA JACK, 50 OHM; Convert From Coax Type:SMP; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 30AJ5603
Product Name Rf Adapter, Smp Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
SMA Male to BNC Male, Adapter - 9244 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC; SMA
Gender Male / Plug
View Details
Coaxial Adapters - 7809B3 - Maury Microwave
Specs
Gender Female / Jack
Frequency 34.000 GHz
View Details