multicomp PRO Rf Coaxial, Mcx R/a Plug, 50 Ohm, Cable; Connector Type Multicomp Pro MP006818

Description
RF COAXIAL, MCX R/A PLUG, 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:6.1GHz RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, MCX R/A PLUG, 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:6.1GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Mcx R/a Plug, 50 Ohm, Cable; Connector Type Multicomp Pro - 30AJ5602 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Mcx R/a Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
30AJ5602
Rf Coaxial, Mcx R/a Plug, 50 Ohm, Cable; Connector Type Multicomp Pro 30AJ5602
RF COAXIAL, MCX R/A PLUG, 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:6.1GHz RoHS Compliant: Yes

RF COAXIAL, MCX R/A PLUG, 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:6.1GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 30AJ5602
Product Name Rf Coaxial, Mcx R/a Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
Connector Type MCX
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1937672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-MG-086-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details