multicomp PRO Rf Coax Conn, Mcx R/a Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro MP006816

Description
RF COAX CONN, MCX R/A JACK, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
RF COAX CONN, MCX R/A JACK, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Conn, Mcx R/a Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro - 30AJ5600 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Mcx R/a Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro
30AJ5600
Rf Coax Conn, Mcx R/a Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro 30AJ5600
RF COAX CONN, MCX R/A JACK, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAX CONN, MCX R/A JACK, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 30AJ5600
Product Name Rf Coax Conn, Mcx R/a Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro
Connector Type MCX
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052898-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details