multicomp PRO Rf Adapter, Mcx Plug-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro MP006814

Description
RF ADAPTER, MCX PLUG-SMA JACK, 50 OHM; Convert From Coax Type:MCX; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF ADAPTER, MCX PLUG-SMA JACK, 50 OHM; Convert From Coax Type:MCX; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Adapter, Mcx Plug-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro - 30AJ5598 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Mcx Plug-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro
30AJ5598
Rf Adapter, Mcx Plug-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro 30AJ5598
RF ADAPTER, MCX PLUG-SMA JACK, 50 OHM; Convert From Coax Type:MCX; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF ADAPTER, MCX PLUG-SMA JACK, 50 OHM; Convert From Coax Type:MCX; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 30AJ5598
Product Name Rf Adapter, Mcx Plug-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro
Connector Type MCX; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1706971 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
View Details
Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 8022T1 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details