multicomp PRO Rf Adapter, Mcx Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro MP006813

Description
RF ADAPTER, MCX JACK-SMA JACK, 50 OHM; Convert From Coax Type:MCX; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF ADAPTER, MCX JACK-SMA JACK, 50 OHM; Convert From Coax Type:MCX; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Adapter, Mcx Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro - 30AJ5597 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Mcx Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro
30AJ5597
Rf Adapter, Mcx Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro 30AJ5597
RF ADAPTER, MCX JACK-SMA JACK, 50 OHM; Convert From Coax Type:MCX; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF ADAPTER, MCX JACK-SMA JACK, 50 OHM; Convert From Coax Type:MCX; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 30AJ5597
Product Name Rf Adapter, Mcx Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro
Connector Type MCX; SMA
Unlock Full Specs
to access all available technical data

Similar Products

128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details
Coaxial Adapters - 1937947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight; Straight
View Details