multicomp PRO Rf Coaxial, Sma R/a Plug, 50 Ohm, Cable; Connector Type Multicomp Pro MP006812

Description
RF COAXIAL, SMA R/A PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, SMA R/A PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Sma R/a Plug, 50 Ohm, Cable; Connector Type Multicomp Pro - 30AJ5596 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma R/a Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
30AJ5596
Rf Coaxial, Sma R/a Plug, 50 Ohm, Cable; Connector Type Multicomp Pro 30AJ5596
RF COAXIAL, SMA R/A PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes

RF COAXIAL, SMA R/A PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 30AJ5596
Product Name Rf Coaxial, Sma R/a Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1367723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
View Details
Data Connectivity Housings - 1-1452483-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
2 suppliers
Cable Connectors - NCM-FB-086-1 - kTB Solutions
Specs
Connector Type MCX
Gender Female / Jack
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details