RF COAX CONN, SMA R/A JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 30AJ5594 |
| Product Name | Rf Coax Conn, Sma R/a Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro |
| Connector Type | SMA |