RF COAX CONN, SMA JACK, 50 OHM, FLANGE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 30AJ5592 |
| Product Name | Rf Coax Conn, Sma Jack, 50 Ohm, Flange; Connector Type Multicomp Pro |
| Connector Type | SMA |