multicomp PRO Rf Adapter, Sma Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro MP006805

Description
RF ADAPTER, SMA JACK-SMA JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF ADAPTER, SMA JACK-SMA JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Adapter, Sma Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro - 30AJ5589 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Sma Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro
30AJ5589
Rf Adapter, Sma Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro 30AJ5589
RF ADAPTER, SMA JACK-SMA JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF ADAPTER, SMA JACK-SMA JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 30AJ5589
Product Name Rf Adapter, Sma Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type SMA
Gender Female / Jack
Frequency 18.000 GHz
View Details
BNC Male to Double Banana Plug, Adapter - 9248 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug
View Details
Waveguide To Coax Adapters - NWCA-12-1 - kTB Solutions
Specs
Geometry End launch
Frequency 60.000 to 90.000 GHz
View Details