multicomp PRO Rf Adapter, Sma Plug-N Plug, 50 Ohm; Convert From Coax Type Multicomp Pro MP006799

Description
RF ADAPTER, SMA PLUG-N PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF ADAPTER, SMA PLUG-N PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Adapter, Sma Plug-N Plug, 50 Ohm; Convert From Coax Type Multicomp Pro - 30AJ5583 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Sma Plug-N Plug, 50 Ohm; Convert From Coax Type Multicomp Pro
30AJ5583
Rf Adapter, Sma Plug-N Plug, 50 Ohm; Convert From Coax Type Multicomp Pro 30AJ5583
RF ADAPTER, SMA PLUG-N PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF ADAPTER, SMA PLUG-N PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 30AJ5583
Product Name Rf Adapter, Sma Plug-N Plug, 50 Ohm; Convert From Coax Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
RF Coaxial Panel Mount Connector - 219CC - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
Termination Pin
View Details
“N” Female to Double Banana Plug, Adapter - 9414 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - P221B8 - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details