multicomp PRO Res, 33R, 0.125W, Axial, Metal Film Rohs Compliant Multicomp Pro MP006686

Description
RES, 33R, 0.125W, AXIAL, METAL FILM ROHS COMPLIANT: YES
Description
RES, 33R, 0.125W, AXIAL, METAL FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 33R, 0.125W, Axial, Metal Film Rohs Compliant resistor is a metal film fixed resistor designed for various electronic applications. It has a power rating of 0.125W and a resistance value of 33 ohms with a tolerance of ±2%. The resistor operates within a temperature range of -55°C to +155°C and has a maximum working voltage of 200V. It features a dielectric withstanding voltage of 200V and an insulation resistance of at least 10,000 MΩ. The construction includes a ceramic body, metal film resistance, and tin-plated steel end caps. This component is suitable for applications requiring reliable performance and compliance with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Res, 33R, 0.125W, Axial, Metal Film Rohs Compliant resistor is a metal film fixed resistor designed for various electronic applications. It has a power rating of 0.125W and a resistance value of 33 ohms with a tolerance of ±2%. The resistor operates within a temperature range of -55°C to +155°C and has a maximum working voltage of 200V. It features a dielectric withstanding voltage of 200V and an insulation resistance of at least 10,000 MΩ. The construction includes a ceramic body, metal film resistance, and tin-plated steel end caps. This component is suitable for applications requiring reliable performance and compliance with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 0.125W, Axial, Metal Film Rohs Compliant Multicomp Pro - 24AJ1383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 0.125W, Axial, Metal Film Rohs Compliant Multicomp Pro
24AJ1383
Res, 33R, 0.125W, Axial, Metal Film Rohs Compliant Multicomp Pro 24AJ1383
RES, 33R, 0.125W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 33R, 0.125W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AJ1383
Product Name Res, 33R, 0.125W, Axial, Metal Film Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details