The Res, 4R3, 0.125W, Axial, Metal Film Rohs Compliant is a metal film fixed resistor designed for various electronic applications. It has a rated power of 0.125W and a maximum working voltage of 200V, or ,àöPxR, whichever is lower. The resistor operates within a temperature range of -55°C to +155°C and has a resistance tolerance of ±2%, with a resistance range from 2.2Ω to 1MΩ. Constructed with a ceramic body and metal film, the resistor features a dielectric withstanding voltage of 200V and an insulation resistance of at least 10,000MΩ. It is compliant with RoHS standards and is suitable for applications requiring reliable performance under varying environmental conditions. The product is also designed to withstand soldering heat and has a non-flame coating that meets UL94V-0 standards. Engineers considering this resistor should evaluate its specifications against their project requirements, particularly in terms of power rating, voltage, and temperature tolerance.
RES, 4R3, 0.125W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AJ1362 |
| Product Name | Res, 4R3, 0.125W, Axial, Metal Film Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |