multicomp PRO Axial Fan, 80Mm, 24Vdc, 84.1Cfm, 55.2Dba Rohs Compliant Multicomp Pro MP006657

Description
AXIAL FAN, 80MM, 24VDC, 84.1CFM, 55.2DBA ROHS COMPLIANT: YES
Description
AXIAL FAN, 80MM, 24VDC, 84.1CFM, 55.2DBA ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 24AJ1354, is a brushless DC fan designed for 24V DC operation with dimensions of 80mm x 80mm x 38mm. It features a precision ball bearing system and is constructed from thermoplastic PBT, compliant with UL 94V-0 standards. The fan operates at a rated speed of 5700 RPM, delivering an airflow of 84.1 CFM and generating an acoustic noise level of 55.2 dB(A). This fan has a rated current of 400 mA and a power consumption of 9.6 Watts, with an operating voltage range from 10V DC to 27.6V DC. It is suitable for a wide temperature range, operating between -10°C to +70°C and can be stored at temperatures from -40°C to +70°C. The fan is designed for a lifespan of 50,000 hours at 25°C and 65% humidity, and includes features such as automatic restart and polarity protection. It is also RoHS compliant and certified by UL, CUR, TUV, and CE.

Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 24AJ1354, is a brushless DC fan designed for 24V DC operation with dimensions of 80mm x 80mm x 38mm. It features a precision ball bearing system and is constructed from thermoplastic PBT, compliant with UL 94V-0 standards. The fan operates at a rated speed of 5700 RPM, delivering an airflow of 84.1 CFM and generating an acoustic noise level of 55.2 dB(A). This fan has a rated current of 400 mA and a power consumption of 9.6 Watts, with an operating voltage range from 10V DC to 27.6V DC. It is suitable for a wide temperature range, operating between -10°C to +70°C and can be stored at temperatures from -40°C to +70°C. The fan is designed for a lifespan of 50,000 hours at 25°C and 65% humidity, and includes features such as automatic restart and polarity protection. It is also RoHS compliant and certified by UL, CUR, TUV, and CE.

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 84.1Cfm, 55.2Dba Rohs Compliant Multicomp Pro - 24AJ1354 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 84.1Cfm, 55.2Dba Rohs Compliant Multicomp Pro
24AJ1354
Axial Fan, 80Mm, 24Vdc, 84.1Cfm, 55.2Dba Rohs Compliant Multicomp Pro 24AJ1354
AXIAL FAN, 80MM, 24VDC, 84.1CFM, 55.2DBA ROHS COMPLIANT: YES

AXIAL FAN, 80MM, 24VDC, 84.1CFM, 55.2DBA ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 24AJ1354
Product Name Axial Fan, 80Mm, 24Vdc, 84.1Cfm, 55.2Dba Rohs Compliant Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details
Axial Fans - 1442037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan FF 018 - 01805.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 323 SCFM (549 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers