multicomp PRO Bldc Fan, Ball, 48V, 37.5Cfm, 2 Wire; Supply Voltage Vdc Multicomp Pro MP006509

Description
BLDC FAN, BALL, 48V, 37.5CFM, 2 WIRE; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37.5CFM; Noise Rating:49.5dBA; Power Rating:5.28W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
BLDC FAN, BALL, 48V, 37.5CFM, 2 WIRE; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37.5CFM; Noise Rating:49.5dBA; Power Rating:5.28W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bldc Fan, Ball, 48V, 37.5Cfm, 2 Wire; Supply Voltage Vdc Multicomp Pro - 22AJ1094 - Newark, An Avnet Company
Chicago, IL, United States
Bldc Fan, Ball, 48V, 37.5Cfm, 2 Wire; Supply Voltage Vdc Multicomp Pro
22AJ1094
Bldc Fan, Ball, 48V, 37.5Cfm, 2 Wire; Supply Voltage Vdc Multicomp Pro 22AJ1094
BLDC FAN, BALL, 48V, 37.5CFM, 2 WIRE; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37.5CFM; Noise Rating:49.5dBA; Power Rating:5.28W; IP Rating:- RoHS Compliant: Yes

BLDC FAN, BALL, 48V, 37.5CFM, 2 WIRE; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:37.5CFM; Noise Rating:49.5dBA; Power Rating:5.28W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 22AJ1094
Product Name Bldc Fan, Ball, 48V, 37.5Cfm, 2 Wire; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.5 SCFM (63.74 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20823055500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details