multicomp PRO Axial Fan, 120Mm, 115Vac, 107Cfm, 50Dba; Nominal Rated Voltage Ac Multicomp Pro MP006508

Description
AXIAL FAN, 120MM, 115VAC, 107CFM, 50DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 115VAC, 107CFM, 50DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 115Vac, 107Cfm, 50Dba; Nominal Rated Voltage Ac Multicomp Pro - 21AJ9602 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 115Vac, 107Cfm, 50Dba; Nominal Rated Voltage Ac Multicomp Pro
21AJ9602
Axial Fan, 120Mm, 115Vac, 107Cfm, 50Dba; Nominal Rated Voltage Ac Multicomp Pro 21AJ9602
AXIAL FAN, 120MM, 115VAC, 107CFM, 50DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120MM, 115VAC, 107CFM, 50DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 21AJ9602
Product Name Axial Fan, 120Mm, 115Vac, 107Cfm, 50Dba; Nominal Rated Voltage Ac Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 230 volts
View Details
Filter Fan FF 018 - 01802.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA
View Details
2 suppliers