multicomp PRO Axial Fan, 40Mm, 12Vdc, 10.8Cfm, 28.5Dba; Supply Voltage Vdc Multicomp Pro MP006507

Description
AXIAL FAN, 40MM, 12VDC, 10.8CFM, 28.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:10.8CFM; Noise Rating:28.5dBA; Power Rating:640mW RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 10.8CFM, 28.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:10.8CFM; Noise Rating:28.5dBA; Power Rating:640mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 10.8Cfm, 28.5Dba; Supply Voltage Vdc Multicomp Pro - 15AJ5457 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 10.8Cfm, 28.5Dba; Supply Voltage Vdc Multicomp Pro
15AJ5457
Axial Fan, 40Mm, 12Vdc, 10.8Cfm, 28.5Dba; Supply Voltage Vdc Multicomp Pro 15AJ5457
AXIAL FAN, 40MM, 12VDC, 10.8CFM, 28.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:10.8CFM; Noise Rating:28.5dBA; Power Rating:640mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 10.8CFM, 28.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:10.8CFM; Noise Rating:28.5dBA; Power Rating:640mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5457
Product Name Axial Fan, 40Mm, 12Vdc, 10.8Cfm, 28.5Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.8 SCFM (18.36 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Sound Level 31 dbA
View Details
Filter Fan FF 018 - 01801.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
3 suppliers
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details