multicomp PRO Axial Fan, 92Mm, 24Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp Pro MP006503

Description
AXIAL FAN, 92MM, 24VDC, 65CFM, 43DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:3.72W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 24VDC, 65CFM, 43DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:3.72W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp Pro - 15AJ5455 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp Pro
15AJ5455
Axial Fan, 92Mm, 24Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp Pro 15AJ5455
AXIAL FAN, 92MM, 24VDC, 65CFM, 43DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:3.72W RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 65CFM, 43DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:3.72W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5455
Product Name Axial Fan, 92Mm, 24Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.71 SCFM (11.4 m³/hr)
Nominal Voltage 5 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.8 to 100 SCFM (139 to 170 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details