multicomp PRO Axial Fan, 120Mm, 115Vac, 100Cfm, 48Dba; Nominal Rated Voltage Ac Multicomp Pro MP006501

Description
AXIAL FAN, 120MM, 115VAC, 100CFM, 48DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:48dBA; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 115VAC, 100CFM, 48DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:48dBA; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 115Vac, 100Cfm, 48Dba; Nominal Rated Voltage Ac Multicomp Pro - 15AJ5454 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 115Vac, 100Cfm, 48Dba; Nominal Rated Voltage Ac Multicomp Pro
15AJ5454
Axial Fan, 120Mm, 115Vac, 100Cfm, 48Dba; Nominal Rated Voltage Ac Multicomp Pro 15AJ5454
AXIAL FAN, 120MM, 115VAC, 100CFM, 48DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:48dBA; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120MM, 115VAC, 100CFM, 48DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:100CFM; Noise Rating:48dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5454
Product Name Axial Fan, 120Mm, 115Vac, 100Cfm, 48Dba; Nominal Rated Voltage Ac Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 12.94 SCFM (16 to 22 m³/hr)
Nominal Voltage 24 volts
View Details
60x60x20mm, 12 VDC, 23.554 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020CHKW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.55 SCFM (40.04 m³/hr)
Maximum Static Pressure 0.2830 in H2O (0.5287 Torr)
View Details
4 suppliers
6025-7 Series 1.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level 34.13 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 115 volts
View Details