multicomp PRO Axial Fan, 120Mm, 24Vdc, 190Cfm, 54Dba; Blower Type Multicomp Pro MP006500

Description
AXIAL FAN, 120MM, 24VDC, 190CFM, 54DBA; Blower Type:Compact; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97mm; External Depth:33mm; Air Flow - CFM:26.6CFM; Air Flow - m3/min:-; Noise Rating:53.1dBA; Power Rating:5.28W RoHS Compliant: Yes
Description
AXIAL FAN, 120MM, 24VDC, 190CFM, 54DBA; Blower Type:Compact; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97mm; External Depth:33mm; Air Flow - CFM:26.6CFM; Air Flow - m3/min:-; Noise Rating:53.1dBA; Power Rating:5.28W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 24Vdc, 190Cfm, 54Dba; Blower Type Multicomp Pro - 15AJ5453 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24Vdc, 190Cfm, 54Dba; Blower Type Multicomp Pro
15AJ5453
Axial Fan, 120Mm, 24Vdc, 190Cfm, 54Dba; Blower Type Multicomp Pro 15AJ5453
AXIAL FAN, 120MM, 24VDC, 190CFM, 54DBA; Blower Type:Compact; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97mm; External Depth:33mm; Air Flow - CFM:26.6CFM; Air Flow - m3/min:-; Noise Rating:53.1dBA; Power Rating:5.28W RoHS Compliant: Yes

AXIAL FAN, 120MM, 24VDC, 190CFM, 54DBA; Blower Type:Compact; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97mm; External Depth:33mm; Air Flow - CFM:26.6CFM; Air Flow - m3/min:-; Noise Rating:53.1dBA; Power Rating:5.28W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 15AJ5453
Product Name Axial Fan, 120Mm, 24Vdc, 190Cfm, 54Dba; Blower Type Multicomp Pro
Air Flow Rate 27 SCFM (45.21 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 456619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 324 SCFM (551 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details