multicomp PRO Axial Fan, 80Mm, 12Vdc, 30Cfm, 30.8Dba; Supply Voltage Vdc Multicomp Pro MP006499

Description
AXIAL FAN, 80MM, 12VDC, 30CFM, 30.8DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:30CFM; Noise Rating:30.8dBA; Power Rating:1.08W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 30CFM, 30.8DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:30CFM; Noise Rating:30.8dBA; Power Rating:1.08W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 30Cfm, 30.8Dba; Supply Voltage Vdc Multicomp Pro - 15AJ5452 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 30Cfm, 30.8Dba; Supply Voltage Vdc Multicomp Pro
15AJ5452
Axial Fan, 80Mm, 12Vdc, 30Cfm, 30.8Dba; Supply Voltage Vdc Multicomp Pro 15AJ5452
AXIAL FAN, 80MM, 12VDC, 30CFM, 30.8DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:30CFM; Noise Rating:30.8dBA; Power Rating:1.08W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 30CFM, 30.8DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:30CFM; Noise Rating:30.8dBA; Power Rating:1.08W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5452
Product Name Axial Fan, 80Mm, 12Vdc, 30Cfm, 30.8Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 SCFM (50.99 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20812055500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - UNO674504E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 81 dbA
View Details