multicomp PRO Axial Fan, 36Mm, 12Vdc, 22.8Cfm, 61.9Dba; Supply Voltage Vdc Multicomp Pro MP006498

Description
AXIAL FAN, 36MM, 12VDC, 22.8CFM, 61.9DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:36mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:22.8CFM; Noise Rating:61.9dBA; Power Rating:9.6W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 36MM, 12VDC, 22.8CFM, 61.9DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:36mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:22.8CFM; Noise Rating:61.9dBA; Power Rating:9.6W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 36Mm, 12Vdc, 22.8Cfm, 61.9Dba; Supply Voltage Vdc Multicomp Pro - 15AJ5451 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 36Mm, 12Vdc, 22.8Cfm, 61.9Dba; Supply Voltage Vdc Multicomp Pro
15AJ5451
Axial Fan, 36Mm, 12Vdc, 22.8Cfm, 61.9Dba; Supply Voltage Vdc Multicomp Pro 15AJ5451
AXIAL FAN, 36MM, 12VDC, 22.8CFM, 61.9DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:36mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:22.8CFM; Noise Rating:61.9dBA; Power Rating:9.6W RoHS Compliant: Yes

AXIAL FAN, 36MM, 12VDC, 22.8CFM, 61.9DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:36mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:22.8CFM; Noise Rating:61.9dBA; Power Rating:9.6W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5451
Product Name Axial Fan, 36Mm, 12Vdc, 22.8Cfm, 61.9Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 22.8 SCFM (38.75 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 96.96 SCFM (165 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details