multicomp PRO Axial Fan, 40Mm, 12Vdc, 18Cfm, 48.7Dba; Supply Voltage Vdc Multicomp Pro MP006497

Description
AXIAL FAN, 40MM, 12VDC, 18CFM, 48.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:18CFM; Noise Rating:48.7dBA; Power Rating:2.96W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 18CFM, 48.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:18CFM; Noise Rating:48.7dBA; Power Rating:2.96W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 18Cfm, 48.7Dba; Supply Voltage Vdc Multicomp Pro - 15AJ5450 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 18Cfm, 48.7Dba; Supply Voltage Vdc Multicomp Pro
15AJ5450
Axial Fan, 40Mm, 12Vdc, 18Cfm, 48.7Dba; Supply Voltage Vdc Multicomp Pro 15AJ5450
AXIAL FAN, 40MM, 12VDC, 18CFM, 48.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:18CFM; Noise Rating:48.7dBA; Power Rating:2.96W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 18CFM, 48.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:18CFM; Noise Rating:48.7dBA; Power Rating:2.96W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5450
Product Name Axial Fan, 40Mm, 12Vdc, 18Cfm, 48.7Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18 SCFM (30.6 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2182304250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details