multicomp PRO Axial Fan, 120Mm, 24Vdc, 93Cfm, 37Dba; Supply Voltage Vdc Multicomp Pro MP006496

Description
AXIAL FAN, 120MM, 24VDC, 93CFM, 37DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:37dBA; Power Rating:3.1W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 24VDC, 93CFM, 37DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:37dBA; Power Rating:3.1W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 24Vdc, 93Cfm, 37Dba; Supply Voltage Vdc Multicomp Pro - 15AJ5449 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24Vdc, 93Cfm, 37Dba; Supply Voltage Vdc Multicomp Pro
15AJ5449
Axial Fan, 120Mm, 24Vdc, 93Cfm, 37Dba; Supply Voltage Vdc Multicomp Pro 15AJ5449
AXIAL FAN, 120MM, 24VDC, 93CFM, 37DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:37dBA; Power Rating:3.1W RoHS Compliant: Yes

AXIAL FAN, 120MM, 24VDC, 93CFM, 37DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:93CFM; Noise Rating:37dBA; Power Rating:3.1W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5449
Product Name Axial Fan, 120Mm, 24Vdc, 93Cfm, 37Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 93 SCFM (158 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA30000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 100W Rohs Compliant Stego - 70M7861 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details