multicomp PRO Axial Fan, 92Mm, 12Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp Pro MP006493

Description
AXIAL FAN, 92MM, 12VDC, 65CFM, 43DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:3.1W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 12VDC, 65CFM, 43DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:3.1W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 12Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp Pro - 15AJ5447 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp Pro
15AJ5447
Axial Fan, 92Mm, 12Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp Pro 15AJ5447
AXIAL FAN, 92MM, 12VDC, 65CFM, 43DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:3.1W RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 65CFM, 43DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:65CFM; Noise Rating:43dBA; Power Rating:3.1W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5447
Product Name Axial Fan, 92Mm, 12Vdc, 65Cfm, 43Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-04010DALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers
8015-7 Series 3.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1976 to ? in H2O (0.3692 to ? Torr)
Maximum Sound Level 40.14 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details