multicomp PRO Axial Fan, 120Mm, 24Vdc, 190Cfm, 54Dba; Supply Voltage Vdc Multicomp Pro MP006492

Description
AXIAL FAN, 120MM, 24VDC, 190CFM, 54DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:190CFM; Noise Rating:54dBA; Power Rating:18.2W RoHS Compliant: Yes
Description
AXIAL FAN, 120MM, 24VDC, 190CFM, 54DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:190CFM; Noise Rating:54dBA; Power Rating:18.2W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 24Vdc, 190Cfm, 54Dba; Supply Voltage Vdc Multicomp Pro - 15AJ5446 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24Vdc, 190Cfm, 54Dba; Supply Voltage Vdc Multicomp Pro
15AJ5446
Axial Fan, 120Mm, 24Vdc, 190Cfm, 54Dba; Supply Voltage Vdc Multicomp Pro 15AJ5446
AXIAL FAN, 120MM, 24VDC, 190CFM, 54DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:190CFM; Noise Rating:54dBA; Power Rating:18.2W RoHS Compliant: Yes

AXIAL FAN, 120MM, 24VDC, 190CFM, 54DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:190CFM; Noise Rating:54dBA; Power Rating:18.2W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5446
Product Name Axial Fan, 120Mm, 24Vdc, 190Cfm, 54Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 190 SCFM (323 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823010200 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Electrical - Climate Control - Filtered Fans - RHA60000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - E68-66700 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9200 SCFM (15637 m³/hr)
Maximum Sound Level 75 dbA
View Details