multicomp PRO Axial Fan, 40Mm, 12Vdc, 24.9Cfm, 56Dba; Supply Voltage Vdc Multicomp Pro MP006489

Description
AXIAL FAN, 40MM, 12VDC, 24.9CFM, 56DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:24.9CFM; Noise Rating:56dBA; Power Rating:6.12W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 24.9CFM, 56DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:24.9CFM; Noise Rating:56dBA; Power Rating:6.12W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 24.9Cfm, 56Dba; Supply Voltage Vdc Multicomp Pro - 15AJ5444 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 24.9Cfm, 56Dba; Supply Voltage Vdc Multicomp Pro
15AJ5444
Axial Fan, 40Mm, 12Vdc, 24.9Cfm, 56Dba; Supply Voltage Vdc Multicomp Pro 15AJ5444
AXIAL FAN, 40MM, 12VDC, 24.9CFM, 56DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:24.9CFM; Noise Rating:56dBA; Power Rating:6.12W RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 24.9CFM, 56DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:24.9CFM; Noise Rating:56dBA; Power Rating:6.12W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5444
Product Name Axial Fan, 40Mm, 12Vdc, 24.9Cfm, 56Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.9 SCFM (42.32 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.41 SCFM (133 m³/hr)
Nominal Voltage 12 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 11 watts
View Details