multicomp PRO Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp Pro MP006488

Description
AXIAL FAN, 80MM, 24VDC, 37CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:1.16W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 24VDC, 37CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:1.16W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp Pro - 15AJ5443 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp Pro
15AJ5443
Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp Pro 15AJ5443
AXIAL FAN, 80MM, 24VDC, 37CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:1.16W RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 37CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:30dBA; Power Rating:1.16W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5443
Product Name Axial Fan, 80Mm, 24Vdc, 37Cfm, 30Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37 SCFM (62.89 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21902420550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Receptacle, 250V/15A Max., For Italy, No Fuse Stego - 12R2473 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details