multicomp PRO Axial Fan, 40Mm, 24Vdc, 10.8Cfm, 27.5Dba; Supply Voltage Vdc Multicomp Pro MP006485

Description
AXIAL FAN, 40MM, 24VDC, 10.8CFM, 27.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:10.8CFM; Noise Rating:27.5dBA; Power Rating:940mW RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 24VDC, 10.8CFM, 27.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:10.8CFM; Noise Rating:27.5dBA; Power Rating:940mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 24Vdc, 10.8Cfm, 27.5Dba; Supply Voltage Vdc Multicomp Pro - 15AJ5441 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 10.8Cfm, 27.5Dba; Supply Voltage Vdc Multicomp Pro
15AJ5441
Axial Fan, 40Mm, 24Vdc, 10.8Cfm, 27.5Dba; Supply Voltage Vdc Multicomp Pro 15AJ5441
AXIAL FAN, 40MM, 24VDC, 10.8CFM, 27.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:10.8CFM; Noise Rating:27.5dBA; Power Rating:940mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 10.8CFM, 27.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:10.8CFM; Noise Rating:27.5dBA; Power Rating:940mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5441
Product Name Axial Fan, 40Mm, 24Vdc, 10.8Cfm, 27.5Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.8 SCFM (18.36 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20823042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Electrical - Climate Control - Filtered Fans - RH60000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
Backward Curved Fan - N88-56354 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6315 SCFM (10734 m³/hr)
Maximum Sound Level 90 dbA
View Details