multicomp PRO Axial Fan, 80Mm, 24Vdc, 33.6Cfm, 32Dba; Supply Voltage Vdc Multicomp Pro MP006484

Description
AXIAL FAN, 80MM, 24VDC, 33.6CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:33.6CFM; Noise Rating:32dBA; Power Rating:1.56W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 24VDC, 33.6CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:33.6CFM; Noise Rating:32dBA; Power Rating:1.56W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 33.6Cfm, 32Dba; Supply Voltage Vdc Multicomp Pro - 15AJ5440 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 33.6Cfm, 32Dba; Supply Voltage Vdc Multicomp Pro
15AJ5440
Axial Fan, 80Mm, 24Vdc, 33.6Cfm, 32Dba; Supply Voltage Vdc Multicomp Pro 15AJ5440
AXIAL FAN, 80MM, 24VDC, 33.6CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:33.6CFM; Noise Rating:32dBA; Power Rating:1.56W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 33.6CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:33.6CFM; Noise Rating:32dBA; Power Rating:1.56W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5440
Product Name Axial Fan, 80Mm, 24Vdc, 33.6Cfm, 32Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 33.6 SCFM (57.11 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details