The Axial Fan, part number 15AJ5439, is a brushless DC fan designed for 12V operation with dimensions of 80mm x 80mm x 80mm. It features a precision ball bearing system and is constructed from thermoplastic materials that comply with UL 94V-0 standards. The fan operates at a rated speed of 15,600 RPM, producing an airflow of 151.5 CFM and a static pressure of 5.44 inches H2O. The fan has a rated current of 6,800 mA and a maximum current of 7,820 mA, with a power consumption of 81.6 watts under normal conditions, peaking at 93.84 watts. It operates effectively within a voltage range of 10.2V to 13.2V and can function in temperatures ranging from -10°C to +70°C. The fan generates an acoustic noise level of 80.4 dB(A) at maximum performance. Safety certifications include UL, CUR, TUV, and CE, ensuring compliance with various international standards. The fan is designed with features such as automatic restart in case of a locked rotor condition and polarity protection, enhancing its reliability in various applications. With a life expectancy of 70,000 hours at 40°C and 65% humidity, this fan is suitable for long-term use in demanding environments.
AXIAL FAN, 80MM, 12V, 151.5CFM, 80.4DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:80mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:151.5CFM; Noise Rating:80.4dBA; Power Rating:81.6W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 15AJ5439 |
| Product Name | Axial Fan, 80Mm, 12V, 151.5Cfm, 80.4Dba; Supply Voltage Vdc Multicomp Pro |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 152 SCFM (258 m³/hr) |
| Nominal Voltage | 12 volts |