multicomp PRO Axial Fan, 36Mm, 12Vdc, 18.1Cfm, 55.7Dba; Supply Voltage Vdc Multicomp Pro MP006481

Description
AXIAL FAN, 36MM, 12VDC, 18.1CFM, 55.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:36mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:18.1CFM; Noise Rating:55.7dBA; Power Rating:5.4W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 36MM, 12VDC, 18.1CFM, 55.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:36mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:18.1CFM; Noise Rating:55.7dBA; Power Rating:5.4W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 36Mm, 12Vdc, 18.1Cfm, 55.7Dba; Supply Voltage Vdc Multicomp Pro - 15AJ5437 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 36Mm, 12Vdc, 18.1Cfm, 55.7Dba; Supply Voltage Vdc Multicomp Pro
15AJ5437
Axial Fan, 36Mm, 12Vdc, 18.1Cfm, 55.7Dba; Supply Voltage Vdc Multicomp Pro 15AJ5437
AXIAL FAN, 36MM, 12VDC, 18.1CFM, 55.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:36mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:18.1CFM; Noise Rating:55.7dBA; Power Rating:5.4W RoHS Compliant: Yes

AXIAL FAN, 36MM, 12VDC, 18.1CFM, 55.7DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:36mm; External Depth:28mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:18.1CFM; Noise Rating:55.7dBA; Power Rating:5.4W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5437
Product Name Axial Fan, 36Mm, 12Vdc, 18.1Cfm, 55.7Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.1 SCFM (30.77 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 295 SCFM (501 m³/hr)
Maximum Static Pressure 0.5380 in H2O (1.01 Torr)
View Details
Axial Fans - 1759811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.01 SCFM (68 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 to 120 SCFM (187 to 204 m³/hr)
Nominal Voltage 115 volts
View Details