multicomp PRO Axial Fan, 80Mm, 24Vdc, 53Cfm, 43.5Dba; Supply Voltage Vdc Multicomp Pro MP006479

Description
AXIAL FAN, 80MM, 24VDC, 53CFM, 43.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:43.5dBA; Power Rating:3.29W RoHS Compliant: Yes
Description
AXIAL FAN, 80MM, 24VDC, 53CFM, 43.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:43.5dBA; Power Rating:3.29W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 53Cfm, 43.5Dba; Supply Voltage Vdc Multicomp Pro - 15AJ5436 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 53Cfm, 43.5Dba; Supply Voltage Vdc Multicomp Pro
15AJ5436
Axial Fan, 80Mm, 24Vdc, 53Cfm, 43.5Dba; Supply Voltage Vdc Multicomp Pro 15AJ5436
AXIAL FAN, 80MM, 24VDC, 53CFM, 43.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:43.5dBA; Power Rating:3.29W RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 53CFM, 43.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:43.5dBA; Power Rating:3.29W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5436
Product Name Axial Fan, 80Mm, 24Vdc, 53Cfm, 43.5Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53 SCFM (90.09 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details