multicomp PRO Axial Fan, 171Mm, 115Vac, 239Cfm, 58Dba; Nominal Rated Voltage Ac Multicomp Pro MP006478

Description
AXIAL FAN, 171MM, 115VAC, 239CFM, 58DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:171mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 171MM, 115VAC, 239CFM, 58DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:171mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 171Mm, 115Vac, 239Cfm, 58Dba; Nominal Rated Voltage Ac Multicomp Pro - 15AJ5435 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 171Mm, 115Vac, 239Cfm, 58Dba; Nominal Rated Voltage Ac Multicomp Pro
15AJ5435
Axial Fan, 171Mm, 115Vac, 239Cfm, 58Dba; Nominal Rated Voltage Ac Multicomp Pro 15AJ5435
AXIAL FAN, 171MM, 115VAC, 239CFM, 58DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:171mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 171MM, 115VAC, 239CFM, 58DBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:171mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 15AJ5435
Product Name Axial Fan, 171Mm, 115Vac, 239Cfm, 58Dba; Nominal Rated Voltage Ac Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Supply Voltage Vdc Finder - 92X8676 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 115 volts
View Details