multicomp PRO Res, 390K, 1W, Axial, Metal Oxide Rohs Compliant Multicomp Pro MP006451

Description
RES, 390K, 1W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
Description
RES, 390K, 1W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 390K, 1W, Axial, Metal Oxide from Multicomp Pro is designed for applications requiring high reliability and stability. It features a power rating of 1W at 70°C and operates within a temperature range of -55°C to +235°C. The resistor has a maximum operating voltage of 500V and a maximum overload voltage of 600V. It offers a resistance tolerance of ±2% and a temperature coefficient of ±200 PPM/°C. This component is suitable for use in telecommunications and medical equipment, among other applications. It is RoHS compliant and exhibits excellent long-term stability, high surge capability, and controlled temperature characteristics. The physical dimensions include a length of 11.5mm, a diameter of 4.5mm, and a weight of approximately 760g per 1000 pieces.

Datasheet Summary
Powered by GS/AI

The Resistor, 390K, 1W, Axial, Metal Oxide from Multicomp Pro is designed for applications requiring high reliability and stability. It features a power rating of 1W at 70°C and operates within a temperature range of -55°C to +235°C. The resistor has a maximum operating voltage of 500V and a maximum overload voltage of 600V. It offers a resistance tolerance of ±2% and a temperature coefficient of ±200 PPM/°C. This component is suitable for use in telecommunications and medical equipment, among other applications. It is RoHS compliant and exhibits excellent long-term stability, high surge capability, and controlled temperature characteristics. The physical dimensions include a length of 11.5mm, a diameter of 4.5mm, and a weight of approximately 760g per 1000 pieces.

Suppliers

Company
Product
Description
Supplier Links
Res, 390K, 1W, Axial, Metal Oxide Rohs Compliant Multicomp Pro - 64AJ2655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1W, Axial, Metal Oxide Rohs Compliant Multicomp Pro
64AJ2655
Res, 390K, 1W, Axial, Metal Oxide Rohs Compliant Multicomp Pro 64AJ2655
RES, 390K, 1W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 390K, 1W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site
Res, 390K, 1W, Axial, Metal Oxide Rohs Compliant Multicomp Pro - 24AJ5594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1W, Axial, Metal Oxide Rohs Compliant Multicomp Pro
24AJ5594
Res, 390K, 1W, Axial, Metal Oxide Rohs Compliant Multicomp Pro 24AJ5594
RES, 390K, 1W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 390K, 1W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AJ2655
Product Name Res, 390K, 1W, Axial, Metal Oxide Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details