multicomp PRO Chip Antenna, 2.4-2.5Ghz, Smd Rohs Compliant Multicomp Pro MP006295

Description
CHIP ANTENNA, 2.4-2.5GHZ, SMD ROHS COMPLIANT: YES
Datasheet
Description
CHIP ANTENNA, 2.4-2.5GHZ, SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Antenna, 2.4-2.5Ghz, Smd Rohs Compliant Multicomp Pro - 62AJ8810 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.4-2.5Ghz, Smd Rohs Compliant Multicomp Pro
62AJ8810
Chip Antenna, 2.4-2.5Ghz, Smd Rohs Compliant Multicomp Pro 62AJ8810
CHIP ANTENNA, 2.4-2.5GHZ, SMD ROHS COMPLIANT: YES

CHIP ANTENNA, 2.4-2.5GHZ, SMD ROHS COMPLIANT: YES

Supplier's Site
Chip Antenna, 2.4-2.5Ghz, Smd Rohs Compliant Multicomp Pro - 24AJ1270 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.4-2.5Ghz, Smd Rohs Compliant Multicomp Pro
24AJ1270
Chip Antenna, 2.4-2.5Ghz, Smd Rohs Compliant Multicomp Pro 24AJ1270
CHIP ANTENNA, 2.4-2.5GHZ, SMD ROHS COMPLIANT: YES

CHIP ANTENNA, 2.4-2.5GHZ, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 62AJ8810
Product Name Chip Antenna, 2.4-2.5Ghz, Smd Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers