multicomp PRO Power Cord, 45Deg Plug, 10A, 125Vac, 72; For Use With Multicomp Pro MP006280

Description
POWER CORD, 45DEG PLUG, 10A, 125VAC, 72"; For Use With:Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:72"; Product Range:
Datasheet
Description
POWER CORD, 45DEG PLUG, 10A, 125VAC, 72"; For Use With:Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:72"; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, 45Deg Plug, 10A, 125Vac, 72; For Use With Multicomp Pro - 13AJ4324 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 45Deg Plug, 10A, 125Vac, 72; For Use With Multicomp Pro
13AJ4324
Power Cord, 45Deg Plug, 10A, 125Vac, 72; For Use With Multicomp Pro 13AJ4324
POWER CORD, 45DEG PLUG, 10A, 125VAC, 72"; For Use With:Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:72"; Product Range:

POWER CORD, 45DEG PLUG, 10A, 125VAC, 72"; For Use With:Fans; Voltage Rating:125VAC; Fan Side Connector:45° Angle Plug; Current Rating:10A; Cable Length:72"; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 13AJ4324
Product Name Power Cord, 45Deg Plug, 10A, 125Vac, 72; For Use With Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 24 volts
View Details