The Thermal Fuse, part number MP006269, is a non-resetting, axial leaded thermal cutoff fuse designed for upper limit temperature protection. It operates at a temperature of 94°C and can handle a current rating of 10 Amperes at a voltage of 250V AC. The fuse features a metal case and leads, providing durability and reliability in various applications, including transformers, adapters, secondary batteries, household appliances, gas water heaters, and lighting equipment. This product is also RoHS compliant, making it suitable for environmentally conscious projects.
THERMAL FUSE, 94DEG C, 10A, 250V, AXIAL ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermal Cutoffs and Thermal Fuses |
| Product Number | 15AJ6544 |
| Product Name | Thermal Fuse, 94Deg C, 10A, 250V, Axial Rohs Compliant Multicomp Pro |