multicomp PRO Res, 220R, 25W, Axial, Wirewound Rohs Compliant Multicomp Pro MP006199

Description
RES, 220R, 25W, AXIAL, WIREWOUND ROHS COMPLIANT: YES
Description
RES, 220R, 25W, AXIAL, WIREWOUND ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 220R, 25W, Axial, Wirewound resistor is designed for applications requiring reliable performance under various conditions. It has a power rating of 25W and a resistance value of 220 ohms with a tolerance of ±5%. The maximum working voltage is 500V, and it can withstand overload voltages up to 1000V. This resistor operates effectively within a temperature range of -55°C to +155°C, making it suitable for diverse environmental conditions. Constructed with a wire-wound design, this resistor is compliant with RoHS standards, ensuring it meets environmental regulations. The materials used include a ceramic body and tin-plated copper leads, contributing to its durability and performance stability. The resistor also exhibits good solderability and resistance to soldering heat, ensuring reliable connections in circuit applications. Engineers seeking a robust resistor for high-power applications may find this component suitable for their projects.

Datasheet Summary
Powered by GS/AI

The Res, 220R, 25W, Axial, Wirewound resistor is designed for applications requiring reliable performance under various conditions. It has a power rating of 25W and a resistance value of 220 ohms with a tolerance of ±5%. The maximum working voltage is 500V, and it can withstand overload voltages up to 1000V. This resistor operates effectively within a temperature range of -55°C to +155°C, making it suitable for diverse environmental conditions. Constructed with a wire-wound design, this resistor is compliant with RoHS standards, ensuring it meets environmental regulations. The materials used include a ceramic body and tin-plated copper leads, contributing to its durability and performance stability. The resistor also exhibits good solderability and resistance to soldering heat, ensuring reliable connections in circuit applications. Engineers seeking a robust resistor for high-power applications may find this component suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 25W, Axial, Wirewound Rohs Compliant Multicomp Pro - 17AJ6282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 25W, Axial, Wirewound Rohs Compliant Multicomp Pro
17AJ6282
Res, 220R, 25W, Axial, Wirewound Rohs Compliant Multicomp Pro 17AJ6282
RES, 220R, 25W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 220R, 25W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AJ6282
Product Name Res, 220R, 25W, Axial, Wirewound Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details