multicomp PRO Res, 680R, 10W, Axial, Wirewound Rohs Compliant Multicomp Pro MP006143

Description
RES, 680R, 10W, AXIAL, WIREWOUND ROHS COMPLIANT: YES
Description
RES, 680R, 10W, AXIAL, WIREWOUND ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 680R, 10W, Axial, Wirewound resistor is a cement fixed resistor designed for various applications requiring reliable performance. It has a resistance value of 680 ohms and a power rating of 10 watts, making it suitable for moderate power applications. The maximum working voltage is 500V, with an overload voltage rating of 1000V, ensuring it can handle significant voltage levels without failure. This resistor operates within a temperature range of -55°C to +155°C, with a rated ambient temperature of +70°C. It features a resistance tolerance of ±5%, which is standard for wirewound resistors. The construction includes a ceramic body and tin-plated copper leads, ensuring durability and effective heat dissipation. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances. This resistor is ideal for engineers looking for a dependable component for their electronic designs, particularly in applications where stability and thermal performance are critical.

Datasheet Summary
Powered by GS/AI

The Res, 680R, 10W, Axial, Wirewound resistor is a cement fixed resistor designed for various applications requiring reliable performance. It has a resistance value of 680 ohms and a power rating of 10 watts, making it suitable for moderate power applications. The maximum working voltage is 500V, with an overload voltage rating of 1000V, ensuring it can handle significant voltage levels without failure. This resistor operates within a temperature range of -55°C to +155°C, with a rated ambient temperature of +70°C. It features a resistance tolerance of ±5%, which is standard for wirewound resistors. The construction includes a ceramic body and tin-plated copper leads, ensuring durability and effective heat dissipation. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances. This resistor is ideal for engineers looking for a dependable component for their electronic designs, particularly in applications where stability and thermal performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Res, 680R, 10W, Axial, Wirewound Rohs Compliant Multicomp Pro - 17AJ6226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 10W, Axial, Wirewound Rohs Compliant Multicomp Pro
17AJ6226
Res, 680R, 10W, Axial, Wirewound Rohs Compliant Multicomp Pro 17AJ6226
RES, 680R, 10W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 680R, 10W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AJ6226
Product Name Res, 680R, 10W, Axial, Wirewound Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details