The Res, 1R8, 10W, Axial, Wirewound is a cement fixed resistor designed for various applications requiring reliable performance. It has a power rating of 10W and a resistance value of 1.8 ohms with a tolerance of ±5%. The maximum working voltage is 500V, and it can withstand an overload voltage of up to 1000V. This resistor operates effectively within a temperature range of -55°C to +155°C, with a rated ambient temperature of +70°C. Constructed with a wire-wound design, the resistor features a ceramic body and tin-plated iron end caps. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The resistor also meets various reliability tests, including dielectric withstand voltage and resistance to soldering heat, ensuring durability in demanding conditions. This product is suitable for engineers looking for a robust resistor for their electronic designs.
RES, 1R8, 10W, AXIAL, WIREWOUND ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 17AJ6192 |
| Product Name | Res, 1R8, 10W, Axial, Wirewound Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |