multicomp PRO Res, 5K6, 10W, Axial, Metal Oxide Rohs Compliant Multicomp Pro MP006075

Description
RES, 5K6, 10W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
Description
RES, 5K6, 10W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 5K6, 10W, Axial, Metal Oxide is a cement fixed resistor designed for various applications requiring reliable performance. It has a resistance value of 5.6 kΩ and a power rating of 10W, making it suitable for moderate power applications. The maximum working voltage is rated at 500V, with an overload voltage capacity of up to 1000V. This resistor operates effectively within a temperature range of -55°C to +155°C, with a rated ambient temperature of +70°C. It features a resistance tolerance of ±5%, ensuring consistent performance in circuit applications. The construction includes a ceramic body and tin-plated iron end caps, contributing to its durability and reliability. Additionally, the product is RoHS compliant, aligning with environmental standards. This resistor is suitable for engineers looking for a dependable component for their electronic designs.

Datasheet Summary
Powered by GS/AI

The Res, 5K6, 10W, Axial, Metal Oxide is a cement fixed resistor designed for various applications requiring reliable performance. It has a resistance value of 5.6 kΩ and a power rating of 10W, making it suitable for moderate power applications. The maximum working voltage is rated at 500V, with an overload voltage capacity of up to 1000V. This resistor operates effectively within a temperature range of -55°C to +155°C, with a rated ambient temperature of +70°C. It features a resistance tolerance of ±5%, ensuring consistent performance in circuit applications. The construction includes a ceramic body and tin-plated iron end caps, contributing to its durability and reliability. Additionally, the product is RoHS compliant, aligning with environmental standards. This resistor is suitable for engineers looking for a dependable component for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 10W, Axial, Metal Oxide Rohs Compliant Multicomp Pro - 17AJ6158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 10W, Axial, Metal Oxide Rohs Compliant Multicomp Pro
17AJ6158
Res, 5K6, 10W, Axial, Metal Oxide Rohs Compliant Multicomp Pro 17AJ6158
RES, 5K6, 10W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 5K6, 10W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AJ6158
Product Name Res, 5K6, 10W, Axial, Metal Oxide Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers