multicomp PRO Res, 2K2, 10W, Axial, Metal Oxide Rohs Compliant Multicomp Pro MP006070

Description
RES, 2K2, 10W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
Description
RES, 2K2, 10W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 2K2, 10W, Axial, Metal Oxide is a cement fixed resistor designed for various applications requiring reliable performance. It has a resistance value of 2.2 kΩ and a power rating of 10W, making it suitable for moderate power applications. The maximum working voltage is 500V, with an overload voltage rating of 1000V. The operating temperature range is from -55°C to +155°C, allowing for versatility in different environmental conditions. This resistor features a tolerance of ±5%, ensuring consistent performance across applications. It is constructed with materials that comply with RoHS standards, making it an environmentally friendly choice. The resistor is designed for axial leaded configurations, facilitating easy integration into circuits. Its robust construction and thermal stability make it a reliable component for engineers seeking durable resistive solutions.

Datasheet Summary
Powered by GS/AI

The Res, 2K2, 10W, Axial, Metal Oxide is a cement fixed resistor designed for various applications requiring reliable performance. It has a resistance value of 2.2 kΩ and a power rating of 10W, making it suitable for moderate power applications. The maximum working voltage is 500V, with an overload voltage rating of 1000V. The operating temperature range is from -55°C to +155°C, allowing for versatility in different environmental conditions. This resistor features a tolerance of ±5%, ensuring consistent performance across applications. It is constructed with materials that comply with RoHS standards, making it an environmentally friendly choice. The resistor is designed for axial leaded configurations, facilitating easy integration into circuits. Its robust construction and thermal stability make it a reliable component for engineers seeking durable resistive solutions.

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 10W, Axial, Metal Oxide Rohs Compliant Multicomp Pro - 17AJ6153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 10W, Axial, Metal Oxide Rohs Compliant Multicomp Pro
17AJ6153
Res, 2K2, 10W, Axial, Metal Oxide Rohs Compliant Multicomp Pro 17AJ6153
RES, 2K2, 10W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 2K2, 10W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AJ6153
Product Name Res, 2K2, 10W, Axial, Metal Oxide Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details