The Res, 8R2, 5W, Axial, Wirewound resistor is a cement fixed resistor designed for various applications requiring reliable performance. It has a power rating of 5W and a resistance value of 8.2 ohms with a tolerance of ±5%. The maximum working voltage is 500V, and it can withstand an overload voltage of up to 1000V. This resistor operates effectively within a temperature range of -55°C to +155°C, making it suitable for diverse environmental conditions. Constructed with a wire-wound design, the resistor features a ceramic body and tin-plated iron end caps, ensuring durability and stability. It is compliant with RoHS standards, indicating that it meets environmental regulations regarding hazardous substances. The resistor also demonstrates good solderability and resistance to soldering heat, which is essential for reliable connections in electronic circuits. Engineers considering this resistor for their projects will find it suitable for applications that require a robust and reliable component with specific electrical characteristics.
RES, 8R2, 5W, AXIAL, WIREWOUND ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 17AJ6139 |
| Product Name | Res, 8R2, 5W, Axial, Wirewound Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |