multicomp PRO Res, 180R, 5W, Axial, Metal Oxide Rohs Compliant Multicomp Pro MP005996

Description
RES, 180R, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
Description
RES, 180R, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 180R, 5W, Axial, Metal Oxide resistor from Multicomp Pro is designed for applications requiring reliable performance in a compact form factor. It has a resistance value of 180 ohms and a power rating of 5 watts, making it suitable for various electronic circuits. The maximum working voltage is 500V, with an overload voltage rating of 1000V. This resistor operates effectively within a temperature range of -55°C to +155°C, with a rated ambient temperature of 70°C. The resistor features a tolerance of ±5%, ensuring consistent performance across applications. It is constructed using metal oxide film technology, which contributes to its durability and stability. Additionally, this product is RoHS compliant, aligning with environmental standards. The axial leaded design facilitates easy integration into circuit boards. Overall, this resistor is a solid choice for engineers seeking a dependable component for their projects.

Datasheet Summary
Powered by GS/AI

The Res, 180R, 5W, Axial, Metal Oxide resistor from Multicomp Pro is designed for applications requiring reliable performance in a compact form factor. It has a resistance value of 180 ohms and a power rating of 5 watts, making it suitable for various electronic circuits. The maximum working voltage is 500V, with an overload voltage rating of 1000V. This resistor operates effectively within a temperature range of -55°C to +155°C, with a rated ambient temperature of 70°C. The resistor features a tolerance of ±5%, ensuring consistent performance across applications. It is constructed using metal oxide film technology, which contributes to its durability and stability. Additionally, this product is RoHS compliant, aligning with environmental standards. The axial leaded design facilitates easy integration into circuit boards. Overall, this resistor is a solid choice for engineers seeking a dependable component for their projects.

Suppliers

Company
Product
Description
Supplier Links
Res, 180R, 5W, Axial, Metal Oxide Rohs Compliant Multicomp Pro - 17AJ6079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5W, Axial, Metal Oxide Rohs Compliant Multicomp Pro
17AJ6079
Res, 180R, 5W, Axial, Metal Oxide Rohs Compliant Multicomp Pro 17AJ6079
RES, 180R, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

RES, 180R, 5W, AXIAL, METAL OXIDE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 17AJ6079
Product Name Res, 180R, 5W, Axial, Metal Oxide Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers