The Shld Flex Cable, 36 Core, PVC, 100M, Black is designed for high-density wiring applications in various electronic equipment, including military vehicles and process control systems. It complies with Defence Standard 61-12 Part 4, ensuring reliability in demanding environments. The cable features stranded tinned copper conductors with a voltage rating of 250V r.m.s. for 7/0.1 mm conductors and 440V r.m.s. for 7/0.2 mm conductors, suitable for frequencies up to 1.6 kHz. The temperature rating allows for fixed installation from -30°C to +70°C and flexed use from -15°C to +70°C. The cable is insulated and sheathed with PVC, providing durability and flexibility. The minimum bending radius for fixed applications is 7.5 times the overall diameter. This product is RoHS compliant, making it suitable for environmentally conscious projects.
SHLD FLEX CABLE, 36 CORE, PVC, 100M, BLK ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 12AJ7214 |
| Product Name | Shld Flex Cable, 36 Core, Pvc, 100M, Blk Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |