multicomp PRO Cable Assy, 40P Idc Plug-Rcpt, 100Mm; Connector To Connector Multicomp Pro MP005988

Description
CABLE ASSY, 40P IDC PLUG-RCPT, 100MM; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 40P IDC PLUG-RCPT, 100MM; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 40P Idc Plug-Rcpt, 100Mm; Connector To Connector Multicomp Pro - 12AJ7213 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 40P Idc Plug-Rcpt, 100Mm; Connector To Connector Multicomp Pro
12AJ7213
Cable Assy, 40P Idc Plug-Rcpt, 100Mm; Connector To Connector Multicomp Pro 12AJ7213
CABLE ASSY, 40P IDC PLUG-RCPT, 100MM; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 40P IDC PLUG-RCPT, 100MM; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:3.94"; Cable Length - Metric:100mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ7213
Product Name Cable Assy, 40P Idc Plug-Rcpt, 100Mm; Connector To Connector Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details