multicomp PRO Cable Assy, R/a Plug-N-Blkhd Jack, 200Mm; Connector To Connector Multicomp Pro MP005987

Description
CABLE ASSY, R/A PLUG-N-BLKHD JACK, 200MM; Connector to Connector:90° U.FL Plug to N-Type Bulkhead Jack; Coaxial Cable Type:-; Impedance:-; Cable Length - Imperial:20"; Cable Length - Metric:200mm; Jacket Color:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, R/A PLUG-N-BLKHD JACK, 200MM; Connector to Connector:90° U.FL Plug to N-Type Bulkhead Jack; Coaxial Cable Type:-; Impedance:-; Cable Length - Imperial:20"; Cable Length - Metric:200mm; Jacket Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, R/a Plug-N-Blkhd Jack, 200Mm; Connector To Connector Multicomp Pro - 12AJ7212 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, R/a Plug-N-Blkhd Jack, 200Mm; Connector To Connector Multicomp Pro
12AJ7212
Cable Assy, R/a Plug-N-Blkhd Jack, 200Mm; Connector To Connector Multicomp Pro 12AJ7212
CABLE ASSY, R/A PLUG-N-BLKHD JACK, 200MM; Connector to Connector:90° U.FL Plug to N-Type Bulkhead Jack; Coaxial Cable Type:-; Impedance:-; Cable Length - Imperial:20"; Cable Length - Metric:200mm; Jacket Color:- RoHS Compliant: Yes

CABLE ASSY, R/A PLUG-N-BLKHD JACK, 200MM; Connector to Connector:90° U.FL Plug to N-Type Bulkhead Jack; Coaxial Cable Type:-; Impedance:-; Cable Length - Imperial:20"; Cable Length - Metric:200mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ7212
Product Name Cable Assy, R/a Plug-N-Blkhd Jack, 200Mm; Connector To Connector Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details