multicomp PRO Power Cord, Nema 5-15P/iec C13, 9.8Ft; Connector To Connector Multicomp Pro MP005986

Description
POWER CORD, NEMA 5-15P/IEC C13, 9.8FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft
Datasheet
Description
POWER CORD, NEMA 5-15P/IEC C13, 9.8FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/iec C13, 9.8Ft; Connector To Connector Multicomp Pro - 12AJ6618 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 9.8Ft; Connector To Connector Multicomp Pro
12AJ6618
Power Cord, Nema 5-15P/iec C13, 9.8Ft; Connector To Connector Multicomp Pro 12AJ6618
POWER CORD, NEMA 5-15P/IEC C13, 9.8FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft

POWER CORD, NEMA 5-15P/IEC C13, 9.8FT; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ6618
Product Name Power Cord, Nema 5-15P/iec C13, 9.8Ft; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details