multicomp PRO Power Cord, Cee 7/7 Plug-Iec C13, 8.2Ft; Connector To Connector Multicomp Pro MP005985

Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 8.2FT; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft
Datasheet
Description
POWER CORD, CEE 7/7 PLUG-IEC C13, 8.2FT; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug-Iec C13, 8.2Ft; Connector To Connector Multicomp Pro - 12AJ6617 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Iec C13, 8.2Ft; Connector To Connector Multicomp Pro
12AJ6617
Power Cord, Cee 7/7 Plug-Iec C13, 8.2Ft; Connector To Connector Multicomp Pro 12AJ6617
POWER CORD, CEE 7/7 PLUG-IEC C13, 8.2FT; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft

POWER CORD, CEE 7/7 PLUG-IEC C13, 8.2FT; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AJ6617
Product Name Power Cord, Cee 7/7 Plug-Iec C13, 8.2Ft; Connector To Connector Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details